Picker Components General Purpose Relays PTRH-1C-9ST-OT5-X

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 amp power PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations with panel-mounting tabs. It is rated for 30 A at 250 VAC and 2 HP at 240 VAC, with a maximum switching power of 900 W and 7,500 VA. The relay operates at 9 VDC with a coil power of 0.9 W, has an operate time under 15 ms and a release time under 10 ms, and supports an operating temperature range of -55°C to 100°C (Class B) or up to 125°C (Class F). The contact material is AgSnO, and the unit is sealed, RoHS compliant, and weighs 13.5 grams.

Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 amp power PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations with panel-mounting tabs. It is rated for 30 A at 250 VAC and 2 HP at 240 VAC, with a maximum switching power of 900 W and 7,500 VA. The relay operates at 9 VDC with a coil power of 0.9 W, has an operate time under 15 ms and a release time under 10 ms, and supports an operating temperature range of -55°C to 100°C (Class B) or up to 125°C (Class F). The contact material is AgSnO, and the unit is sealed, RoHS compliant, and weighs 13.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-9ST-OT5-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-9ST-OT5-X
General Purpose Relays 2500-PTRH-1C-9ST-OT5-X
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-9ST-OT5-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relays - 5508.2 - Powell Electronics, Inc.
Altech Corp.
View Details
2 suppliers