The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, available in 1 Form C (SPDT) configuration with a sealed epoxy enclosure and Class F insulation. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, and is RoHS compliant. The relay switches 30 A at 250 VAC with a 2 HP motor rating and a maximum switching power of 7,500 VA. The 9 VDC coil consumes 0.9 W, requires 6.75 VDC to operate, and releases at 0.9 VDC. Contacts are AgCdO+Au plated for enhanced conductivity. Operating temperature ranges from -40°C to 125°C. The device weighs 30 grams and uses PCB pins with 10 N terminal strength. Solderability is rated for 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9SFT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |