The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It features a coated PCB mount with both PCB pins and quick-connect terminals, complying with UL 508 and UL 873 spacing requirements. The relay is rated for 30 A at 240 VAC resistive load, with a maximum switching voltage of 300 VAC and 110 VDC. It operates with a 9 VDC coil consuming 0.9 W, has an operate time under 15 ms, and a release time under 10 ms. Insulation is Class F compliant, with an operating temperature range of -55°C to 125°C. The contact material is AgSnO2In2O3, and the design is RoHS compliant with an IP67 epoxy-sealed option available. The device weighs approximately 13.5 grams and meets UL and CUL certification E93379.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9SFT-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |