The PTRH-OT series is a 30 A power PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations with panel-mounting QC pins and tabs. It is rated for 250 VAC and 2 HP motor loads, with a maximum switching power of 7,500 VA and 900 W. The relay features a 0.9 W coil, operates below 15 ms, releases in under 10 ms, and meets UL 508 and UL 873 spacing requirements. It is RoHS compliant, has Class F insulation, and uses AgSnO contact material. The operating temperature range is -55°C to 125°C for Class F.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9SFT-OT5-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |