The PTRH-OT series is a 30 amp general purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations with panel mounting and quick-connect pins. This part is rated for 30 A at 250 VAC and 2 HP at 250 VAC, with a maximum switching power of 900 W and 7,500 VA. It has a 9 VDC coil consuming 0.6 W, with a must-operate voltage of 6.75 VDC and a must-release voltage of 0.9 VDC. The relay offers Class F insulation, AgSnO contact material, and is sealed with no washability. It operates from -55°C to 125°C, has an operate time under 15 ms, and a release time under 10 ms. The part is RoHS compliant and meets UL 508 and UL 873 spacing requirements. The physical dimensions and terminal configurations align with OT5 mounting style.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9SFT-OT5-X0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |