The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations with panel or PCB mounting options. The part PTRH-1C-9S-T5-XA0.6 is a variant with a 9 VDC coil, 0.6 W power consumption, Class B insulation, sealed enclosure, AgCdO contacts, and an alternate quick-connect pinout. It is rated for 30 A at 240 VAC resistive load, with a maximum switching voltage of 300 VAC and 110 VDC. The relay meets UL 508 and UL 873 spacing standards, has an operating temperature range of -55°C to 100°C, and is RoHS compliant. Solderability is rated for 260°C for 5 seconds, with an insulation resistance of 1,000 MΩ min at 500 VDC and 50% RH. The mechanical life is 1 × 10⁷ operations, and electrical life is 5 × 10⁴ operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9S-T5-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |