The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations. This part uses a 9VDC coil with 0.9 W power consumption and features silver cadmium oxide contacts. It has a panel mount style with quick-connect pins and mounting tabs, an IP67 epoxy sealed enclosure, and Class B insulation. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates from -55°C to 100°C. Maximum switching voltage is 300 VAC and 110 VDC, with a maximum switching current of 30 A and a maximum switching power of 900 W or 7,500 VA. Mechanical life is 1 × 10⁷ operations, and electrical life is 5 × 10⁴ operations under rated load. Solderability meets 260°C for 5 seconds. Dimensions and pinout follow the T5 configuration specification.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9S-T5-X67 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |