Picker Components General Purpose Relays PTRH-1C-9S-T3-XAG

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It features AgCdO or AgSnO2 contact material, operates with a 0.9 W coil, and meets UL 508 and UL 873 spacing requirements. The part is rated for 30 A at 250 VAC resistive loads and 1 HP at 120 VAC motor loads, with a maximum switching power of 900 W or 7,500 VA. It has an operating temperature range of -55°C to 100°C for Class B insulation, an insulation resistance of 1,000 MΩ minimum at 500 VDC, and is RoHS compliant. The T3 variant includes PCB and QC pins with a dust cover enclosure. The part has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under rated load. Weight is approximately 13.5 grams.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It features AgCdO or AgSnO2 contact material, operates with a 0.9 W coil, and meets UL 508 and UL 873 spacing requirements. The part is rated for 30 A at 250 VAC resistive loads and 1 HP at 120 VAC motor loads, with a maximum switching power of 900 W or 7,500 VA. It has an operating temperature range of -55°C to 100°C for Class B insulation, an insulation resistance of 1,000 MΩ minimum at 500 VDC, and is RoHS compliant. The T3 variant includes PCB and QC pins with a dust cover enclosure. The part has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under rated load. Weight is approximately 13.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-9S-T3-XAG - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-9S-T3-XAG
General Purpose Relays 2500-PTRH-1C-9S-T3-XAG
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-9S-T3-XAG
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.2426C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Type 20.21 - Modular step relays 16A - 202191104000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Relay module - 286-307/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers