The PTRH-T series is a 30 amp power PCB relay with a T91 footprint, designed for general-purpose switching of resistive and motor loads up to 30 A at 250 VAC. It is available in mounting types T2 and T3 with PCB and quick-connect pins, and features a 9 VDC coil consuming 0.9 W, with a must-operate voltage of 6.75 VDC and must-release voltage of 0.9 VDC. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has an operating temperature range of -55°C to 100°C for Class B insulation. The contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The physical dimensions and terminal configuration follow the T2/T3 variant specifications.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9S-T3-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |