The PTRH-OT series is a 30 A power PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. The OT5 variant features quick-connect pins with mounting tabs for panel mounting. It is rated for 240 VAC switching at 30 A, 2 HP motor loads, and 900 W resistive switching power. The relay has a 0.6 W coil, operates at 9 VDC with a must operate voltage of 6.75 VDC and must release voltage of 0.9 VDC, and meets UL 508 and UL 873 spacing requirements. It is RoHS compliant with Class B insulation, operates from -55°C to 100°C, and has a mechanical life of 1 × 10⁷ operations. Contact material is AgCdO, with initial contact resistance ≤50 mΩ. Solderability meets 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9S-OT5-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |