The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations with quick-connect pins and mounting tabs. The PTRH-1C-9S-OT5-XA variant features a 9 VDC coil with 0.9 W power consumption, SPDT (1 Form C) contacts rated for 30 A at 240 VAC, AgCdO contact material, and a dust cover enclosure. It meets UL 508 and UL 873 spacing requirements, has a dielectric strength of 2,500 V between coil and contacts, and operates from -55°C to 100°C with Class B insulation. The relay has an operate time of less than 15 ms, a release time of less than 10 ms, and a mechanical life of 1 × 10⁷ operations. It is RoHS compliant and mounts as a panel-mounted unit with quick-connect terminals.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9S-OT5-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |