Picker Components General Purpose Relays PTRH-1C-9S-OT5-X

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 Amp power PCB relay with a T91 footprint, offering SPST-NO, SPDT-NC, or SPDT contact forms. The OT5 variant features quick-connect pins with mounting tabs for panel mounting. It is rated for 30 A at 250 VAC and 1 HP at 120 VAC, with a maximum switching power of 7,500 VA and a mechanical life of 1 × 10⁷ operations. The relay meets UL 508 and UL 873 spacing requirements, has a coil power of 0.9 W at 9 VDC, operates within -55°C to 100°C for Class B insulation, and is RoHS compliant. Contact material is AgCdO, with initial contact resistance under 50 mΩ. Operating time is less than 15 ms, release time less than 10 ms, and dielectric strength is 2,500 VAC between coil and contacts.

Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 Amp power PCB relay with a T91 footprint, offering SPST-NO, SPDT-NC, or SPDT contact forms. The OT5 variant features quick-connect pins with mounting tabs for panel mounting. It is rated for 30 A at 250 VAC and 1 HP at 120 VAC, with a maximum switching power of 7,500 VA and a mechanical life of 1 × 10⁷ operations. The relay meets UL 508 and UL 873 spacing requirements, has a coil power of 0.9 W at 9 VDC, operates within -55°C to 100°C for Class B insulation, and is RoHS compliant. Contact material is AgCdO, with initial contact resistance under 50 mΩ. Operating time is less than 15 ms, release time less than 10 ms, and dielectric strength is 2,500 VAC between coil and contacts.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-9S-OT5-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-9S-OT5-X
General Purpose Relays 2500-PTRH-1C-9S-OT5-X
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-9S-OT5-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 212 F (-55 to 100 C)
AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA12.2424S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers