The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a SPDT contact configuration, AgSnO2In2O3 contact material, and a 0.6 W coil power rating. The relay meets UL 508 and UL 873 spacing requirements with pin 6 omitted, supports Class F insulation, and is epoxy sealed and immersion cleanable. It has a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 30 A and power handling of 7,500 VA. Operate time is less than 15 ms, release time less than 10 ms, and operating temperature ranges from -40°C to 125°C for Class F. The package is an open-frame PCB mount with a weight of 30 grams. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9FT-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |