The PTRH series is a 30 A power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, silver-cadmium oxide contacts with gold plating, and an F-class insulation rating. The relay operates at 9 VDC coil voltage with a power consumption of 0.9 W, meets UL 508 and UL 873 spacing standards with pin 6 omitted, and is rated for 2 HP at 250 VAC. It has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations. The operating temperature range is -40°C to 125°C for Class F, and the package is an open-frame, epoxy-sealed, immersion-cleanable PCB mount with a weight of 30 grams. The part is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9F-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |