The PTRH-T series is a 30 A general-purpose PCB relay with a T91 footprint,available in 1 Form A or 1 Form C contact configurations with PCB pins and quick-connect terminals. It has a 9 VDC coil with 0.9 W power consumption, operates from -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements. The relay features AgSnO2In2O3 contact material, is RoHS compliant, and has a 10 N terminal strength. Mounting options include T3 for 1 Form C with PCB and QC pins, and the part includes a dust cover enclosure.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9CT-T3-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |