The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part supports 30 A switching at 250 VAC and 120 VAC, with a maximum switching power of 900 W and 7,500 VA. It is rated for 2 HP at 240 VAC motor loads and complies with UL 508 and UL 873 spacing requirements. The relay has a 0.9 W coil at 9 VDC, with an operate time under 15 ms and release time under 10 ms. It features AgSnO contact material, Class B insulation, and a dust cover enclosure. The mounting style is PCB pin and quick connect, with a weight of 13.5 grams and operating temperature range from -55°C to 100°C. The part is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9CT-OT3-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |