The PTRH series is a 30 Amp general-purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It features a SPDT contact configuration, AgSnO2In2O3 contact material with gold plating, and an F-class insulation option. The relay is epoxy sealed, immersion cleanable, and RoHS compliant. Available in a dust cover enclosure, it operates from -40°C to 100°C with a coil voltage of 9 VDC and coil power of 0.9 W. The part meets UL 508 and UL 873 spacing requirements with pin 6 omitted. Terminal strength is 10 N, and mechanical life exceeds 10^7 operations. Weight is 30 grams in open frame, or 27 grams with enclosure.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9CFT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |