The PTRH-OT series is a 30 Amp general-purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C configurations with PCB pins and quick-connect terminals or panel-mount tabs. It has a maximum switching rating of 30 A at 250 VAC, 2 HP at 240 VAC, and 900 W or 7,500 VA. The relay meets UL 508 and UL 873 spacing requirements with a 3.18 mm air gap and 6.36 mm surface creepage. The PTRH-1C-9CFT-OT3-XG variant has a 9 VDC coil, Class F insulation, AgSnO contact material, a dust cover, and gold-plated contacts (AgCdO+Au). It operates within -55°C to 125°C with an operate time under 15 ms and release time under 10 ms. The coil consumes 0.9 W with a must operate voltage of 6.75 VDC and must release voltage of 0.9 VDC. Weight is 13.5 grams and the device is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9CFT-OT3-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |