The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT-NC contact forms. It features AgCdO or AgSnO2O3 contacts with optional gold plating, a maximum switching voltage of 300 VAC and 110 VDC, and a maximum switching current of 30 A. The relay is epoxy sealed and immersion cleanable, with Class B or Class F insulation, and meets UL 508 and UL 873 spacing standards with pin 6 omitted in the -1 variant. It operates from -40°C to 100°C (Class B) or up to 125°C (Class F), has a mechanical life of 1 × 10^7 operations, and an electrical life of 5 × 10^4 operations at resistive load. Coil power is 0.9 W for the standard version, with 0.6 W and 1.1 W options available. The part is RoHS compliant and weighs 27-30 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9CF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |