The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, and SPDT (1 Form C) contact forms. This part features a 9 VDC coil with 0.6 W power consumption, Class F insulation, AgCdO+Au gold-plated contacts, and a dust cover enclosure. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, supports a maximum switching voltage of 300 VAC and 110 VDC, and operates from -40°C to 125°C. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and weighs 30 grams. Mechanical life is 1 × 10^7 operations, and electrical life is 5 × 10^4 operations at resistive loads. Solderability is rated for 260°C for 5 seconds, and dielectric strength is 2,500 VAC between coil and contacts for 1 minute at 50 Hz.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9CF-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |