The PTRH-T series is a 30 A power PCB relay with a T91 footprint, designed for general-purpose switching applications. It offers contact forms 1A and 1C with PCB and quick-connect pin options, and is available with Class F insulation or IP67 epoxy sealing. The relay has a 9 VDC coil with 0.9 W power consumption, meets UL 508 and UL 873 spacing requirements (3.18 mm air, 6.36 mm surface), and operates from -55°C to 100°C with Class B insulation or up to 125°C with Class F. Contacts are AgCdO, with an initial resistance of 50 mΩ max, and maximum switching ratings of 30 A, 300 VAC, and 7,500 VA. Mechanical life is 1 × 10⁷ operations, electrical life is 5 × 10⁴ operations, and it is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9CF-T3-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |