The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, and SPST-NC contact forms. It supports 250 VAC and 30 A switching for resistive loads, with a 2 HP motor rating at 250 VAC. The relay features AgCdO or AgSnO2 contact materials, with optional gold-plated contacts, and includes Class B or Class F insulation. It is epoxy sealed and immersion cleanable, with an operating temperature range of -40°C to 100°C for Class B and -40°C to 125°C for Class F. Coil voltages range from 3 to 110 VDC, with 9 VDC requiring 0.9 W power. The relay meets UL 508 and UL 873 standards with a 6-pin or 5-pin variant. Solderability is rated for 260°C for 5 seconds, and dimensions are compatible with standard PCB designs. The part is RoHS compliant and weighs 30 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9C-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |