Picker Components General Purpose Relays PTRH-1C-9C-T3-XA0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, designed for switching resistive and motor loads up to 30 A at 250 VAC or 110 VDC. It features AgCdO or AgSnOInO2 contacts with initial contact resistance of 50 mΩ max, mechanical life of 1 × 10⁷ operations, and electrical life of 5 × 10⁴ operations. The relay has an operating temperature range of -55°C to 100°C for Class B insulation or -55°C to 125°C for Class F, and meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. It is RoHS compliant and available with dust cover or IP67 epoxy sealing. The PTRH-1C-9C-T3-XA0.6 variant is a 1 Form C (SPDT) version with a 9 VDC coil, 0.6 W power consumption, alternate quick connect pinout, and dust cover enclosure.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, designed for switching resistive and motor loads up to 30 A at 250 VAC or 110 VDC. It features AgCdO or AgSnOInO2 contacts with initial contact resistance of 50 mΩ max, mechanical life of 1 × 10⁷ operations, and electrical life of 5 × 10⁴ operations. The relay has an operating temperature range of -55°C to 100°C for Class B insulation or -55°C to 125°C for Class F, and meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. It is RoHS compliant and available with dust cover or IP67 epoxy sealing. The PTRH-1C-9C-T3-XA0.6 variant is a 1 Form C (SPDT) version with a 9 VDC coil, 0.6 W power consumption, alternate quick connect pinout, and dust cover enclosure.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-9C-T3-XA0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-9C-T3-XA0.6
General Purpose Relays 2500-PTRH-1C-9C-T3-XA0.6
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-9C-T3-XA0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.O 69.1102 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NC 1
View Details
Relay module - 858-504 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers