The PTRH-OT series is a 30 Amp power PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. The OT3 variant features PCB and QC pins with a dust cover, operates on 9 VDC coil voltage, and consumes 0.9 W. It is rated for 30 A at 250 VAC resistive and 2 HP at 240 VAC inductive loads, with a maximum switching voltage of 300 VAC and 110 VDC. The relay meets UL 508 and UL 873 spacing requirements, offers Class B insulation, and complies with RoHS. Operate time is less than 15 ms, release time less than 10 ms, and the operating temperature range is -55°C to 100°C. Contact material is AgCdO, and weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9C-OT3-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |