The PTRH series is a 30 amp power PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT contact forms. This part features a 9 VDC coil, Class B insulation, and AgCdO contacts with gold plating. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, and is epoxy sealed and RoHS compliant. The relay has a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 30 A and switching power of 7,500 VA. It operates from -40°C to 100°C, has an operate time under 15 ms, and a release time under 10 ms. The terminal strength is 10 N, and insulation resistance is 1,000 MΩ min at 500 VDC. Weight is 30 grams for the open frame version.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9C-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |