The PTRH series is a 30-amp PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring 1 Form C (SPDT) contacts with AgCdO or optional AgSnO2O3/Au material, and meets UL 508 and UL 873 spacing standards with pin 6 omitted for the -1 version. The PTRH-1C-9-X-0.6G variant operates at 9 VDC with a 0.6 W coil power, uses gold-plated AgCdO+Au contacts, is RoHS compliant, and has an open-frame epoxy-sealed design. It supports a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 cycles at resistive loads, with an operating temperature range of -40°C to 100°C (Class B) or 125°C (Class F). Solderability is rated to 260°C for 5 seconds, and the unit weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |