Picker Components General Purpose Relays PTRH-1C-5ST-X

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp PCB-mounted relay for general-purpose switching, featuring a T90 footprint and epoxy-sealed, immersion-cleanable construction. It supports SPDT (1 Form C) contact configuration with AgSnO₂In₂O₃ or AgCdO contacts, rated for 30 A at 250 VAC and 2 HP at 250 VAC. The relay operates with a 5 VDC coil, consuming 0.9 W, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It has an operating temperature range of -40°C to 125°C for Class F insulation, an insulation resistance of 1,000 MΩ min at 500 VDC, and a dielectric strength of 4,000 V between coil and contacts. The device is RoHS compliant and weighs 30 grams.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp PCB-mounted relay for general-purpose switching, featuring a T90 footprint and epoxy-sealed, immersion-cleanable construction. It supports SPDT (1 Form C) contact configuration with AgSnO₂In₂O₃ or AgCdO contacts, rated for 30 A at 250 VAC and 2 HP at 250 VAC. The relay operates with a 5 VDC coil, consuming 0.9 W, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It has an operating temperature range of -40°C to 125°C for Class F insulation, an insulation resistance of 1,000 MΩ min at 500 VDC, and a dielectric strength of 4,000 V between coil and contacts. The device is RoHS compliant and weighs 30 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-5ST-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-5ST-X
General Purpose Relays 2500-PTRH-1C-5ST-X
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-5ST-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

60A Automotive Relay - CHAF6 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1415544-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details