Picker Components General Purpose Relays PTRH-1C-5ST-T5-XA0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel mount configurations with QC pins and mounting tabs. It has a 30 A switching rating at 250 VAC resistive load, 110 VDC and 300 VAC maximum switching voltage, and a 900 W / 7,500 VA maximum switching power. The relay meets UL 508 and UL 873 spacing requirements, has a needled adjustable contact guard, and is IP67 sealed epoxy variant available. It operates with a 0.6 W coil, rated for 5 VDC, and features AgSnO2In2O3 contact material and Class B insulation. The operating temperature range is -55°C to 100°C with mechanical life of 1 x 10^7 operations and electrical life of 5 x 10^4 operations at rated load. The relay is RoHS compliant and includes an alternate quick connect pinout configuration.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel mount configurations with QC pins and mounting tabs. It has a 30 A switching rating at 250 VAC resistive load, 110 VDC and 300 VAC maximum switching voltage, and a 900 W / 7,500 VA maximum switching power. The relay meets UL 508 and UL 873 spacing requirements, has a needled adjustable contact guard, and is IP67 sealed epoxy variant available. It operates with a 0.6 W coil, rated for 5 VDC, and features AgSnO2In2O3 contact material and Class B insulation. The operating temperature range is -55°C to 100°C with mechanical life of 1 x 10^7 operations and electrical life of 5 x 10^4 operations at rated load. The relay is RoHS compliant and includes an alternate quick connect pinout configuration.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-5ST-T5-XA0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-5ST-T5-XA0.6
General Purpose Relays 2500-PTRH-1C-5ST-T5-XA0.6
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-5ST-T5-XA0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw; Double Throw
View Details