The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in panel mount configurations with mounting tabs for 1 Form C contact types. It features an IP67 epoxy-sealed version, RoHS compliance, and AgSnO2In2O3 contact material for this variant. The relay operates with a 0.6 W coil at 5 VDC, has a must operate voltage of 3.75 VDC and must release voltage of 0.5 VDC, and is rated for an operating temperature range of -55°C to 100°C with Class B insulation. It meets UL 508 and UL 873 spacing requirements, with a maximum switching voltage of 300 VAC and a maximum switching current of 30 A.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5ST-T5-X67A0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |