The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive load, meeting UL 508 and UL 873 spacing requirements. It is available in 1 Form A or 1 Form C contact configurations with PCB pins and QC pins (T3) or panel mounting tabs (T5). The part has an operating temperature range of -55°C to 100°C for Class B insulation, with 0.9 W coil power consumption at 5 VDC, a must-operate voltage of 3.75 VDC, and a must-release voltage of 0.5 VDC. Contact material is AgSnO2In2O3, and the relay is RoHS compliant. Solderability is rated to 260°C for 5 seconds, and insulation resistance exceeds 1,000 MΩ at 500 VDC. The T3 variant includes PCB and QC pin termination with a dust cover, and the relay weighs approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5ST-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |