The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations. This part features a 5VDC coil with 0.6 W power consumption, PCB pins and quick connect terminations, and is rated for 30 A at 240 VAC resistive load. It meets UL 508 and UL 873 spacing requirements, has AgSnO2In2O3 contacts, Class B insulation, and is RoHS compliant. The operating temperature range is -55°C to 100°C, with an operate time under 15 ms and release time under 10 ms. The device is sealed and epoxy enclosed for IP67 compliance.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5ST-T3-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |