The PTRH series is a 30-amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, AgSnO2In2O3 contact material, and a 0.9 W coil with a 5 VDC rating. The part with pin 6 omitted meets UL 508 and UL 873 spacing requirements, with 3.18 mm clearance through air and 6.36 mm over surface. It is epoxy sealed, immersion cleanable, RoHS compliant, and operates from -40°C to 100°C under Class B insulation. The relay has a maximum switching voltage of 300 VAC and a contact resistance of 50 mΩ max at 1 A, 6 VDC. Terminal strength is rated at 10 N, and it weighs 30 grams in open-frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5ST-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |