The PTRH series is a 30-amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring a SPDT (1 Form C) contact configuration. It uses AgSnO₂In₂O₃ contact material, has a 0.6 W coil power rating, and is epoxy sealed with Class F insulation. The relay meets UL 508 and UL 873 spacings with pin 6 omitted, supports solderability up to 260°C for 5 seconds, and complies with RoHS. Operating temperature ranges from -40°C to 125°C. The package is a 6-pin PCB mount with dimensions specified for open-frame construction and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5SFT-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |