The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part features a panel mount with QC pins and mounting tabs, an IP67 epoxy sealed enclosure, class F insulation, and AgSnO2In2O3 contacts. It is rated for 30 A at 250 VAC resistive load, with a maximum switching voltage of 300 VAC and 110 VDC. The coil operates at 5 VDC with a power consumption of 0.9 W, has a must operate voltage of 3.75 VDC, and a must release voltage of 0.5 VDC. Operating temperature ranges from -55°C to 125°C for class F. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has an insulation resistance of 1,000 MΩ min at 500 VDC. Weight is approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5SFT-T5-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |