Picker Components General Purpose Relays PTRH-1C-5SFT-T5-X670.6

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel-mount configurations with mounting tabs. It features a 1 Form C (SPDT) contact arrangement, rated for 30 A at 250 VAC and 30 A at 30 VDC with AgSnO2In2O3 contacts. The relay has a 0.6 W coil operating at 5 VDC, Class F insulation, and an IP67 epoxy sealed enclosure. It meets UL 508 and UL 873 spacing requirements, with an operating temperature range of -55°C to 125°C for Class F and complies with RoHS. Maximum switching power is 900 W resistive and 7,500 VA motor load.

Datasheet Summary
Powered by GS/AI

The PTRH-T is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel-mount configurations with mounting tabs. It features a 1 Form C (SPDT) contact arrangement, rated for 30 A at 250 VAC and 30 A at 30 VDC with AgSnO2In2O3 contacts. The relay has a 0.6 W coil operating at 5 VDC, Class F insulation, and an IP67 epoxy sealed enclosure. It meets UL 508 and UL 873 spacing requirements, with an operating temperature range of -55°C to 125°C for Class F and complies with RoHS. Maximum switching power is 900 W resistive and 7,500 VA motor load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRH-1C-5SFT-T5-X670.6
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-5SFT-T5-X670.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170050310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.O 69.2420 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
40A Automotive Relay - CHAF4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details