The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part features a 5VDC coil with 0.9 W power consumption, Class F insulation, and an IP67 epoxy-sealed enclosure. It uses AgSnO2In2O3 contact material and terminates via PCB pins and quick-connect lugs. The relay meets UL 508 and UL 873 spacing requirements, with a maximum switching voltage of 300 VAC and 110 VDC, and a mechanical life of 1 × 10^7 operations. Operating temperature ranges from -55°C to 125°C for Class F insulation. The unit weighs approximately 13.5 grams and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5SFT-T3-X67 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |