The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel-mount configurations with quick-connect pins and mounting tabs. It supports 1 Form C (SPDT) contact configuration, rated for 30 A at 240 VAC and 2 HP at 250 VAC, with a maximum switching power of 7,500 VA. The relay operates with a 0.6 W coil at 5 VDC, has must operate and release voltages of 3.75 VDC and 0.5 VDC respectively, an operate time under 15 ms, and release time under 10 ms. It meets UL 508 and UL 873 spacing requirements, uses AgSnO contact material with gold-plated contacts, and is rated for Class F insulation. The operating temperature range is -55°C to 125°C. The device is RoHS compliant, weighs 13.5 grams, and has an insulation resistance of 1,000 MΩ min at 500 VDC. The mounting style is panel mount with quick-connect terminals.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5SFT-OT5-X0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |