The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a SPDT (1 Form C) contact configuration, AgSnO2In2O3 contact material, and an epoxy-sealed, immersion-cleanable encapsulation. The part with Pin 6 omitted complies with UL 508 and UL 873 spacing requirements. It operates at 5 VDC coil voltage with a coil power of 6.5 W, meets UL Class F insulation, and has an operating temperature range of -40°C to 125°C. The relay is RoHS compliant and weighs 30 grams in open frame. Must operate voltage is 3.75 VDC and must release voltage is 0.5 VDC.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5SFT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |