Picker Components General Purpose Relays PTRH-1C-5SF-T3-X

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, offering 1 Form A or 1 Form C contacts for 240 VAC and 30 VDC loads. The T3 variant features PCB and QC pins with a sealed enclosure and Class F insulation. It operates at 5 VDC with 0.9 W coil power, must operate at 3.75 VDC, and releases at 0.5 VDC. Contacts are AgCdO, with initial resistance ≤50 mΩ. It meets UL 508 and UL 873 spacing, has 10 million mechanical operations, 50,000 electrical operations, and operates from -55°C to 100°C. Insulation resistance is ≥1,000 MΩ at 500 VDC. Dielectric strength is 2,000 VAC between contacts. RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, offering 1 Form A or 1 Form C contacts for 240 VAC and 30 VDC loads. The T3 variant features PCB and QC pins with a sealed enclosure and Class F insulation. It operates at 5 VDC with 0.9 W coil power, must operate at 3.75 VDC, and releases at 0.5 VDC. Contacts are AgCdO, with initial resistance ≤50 mΩ. It meets UL 508 and UL 873 spacing, has 10 million mechanical operations, 50,000 electrical operations, and operates from -55°C to 100°C. Insulation resistance is ≥1,000 MΩ at 500 VDC. Dielectric strength is 2,000 VAC between contacts. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-5SF-T3-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-5SF-T3-X
General Purpose Relays 2500-PTRH-1C-5SF-T3-X
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-5SF-T3-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products