The PTRH-T series is a 30 A power PCB relay with a T91 footprint, available in 1 Form A or 1 Form C configurations with PCB pins and quick-connect terminals or panel mounting tabs. It is rated for 30 A at 250 VAC resistive loads, with a maximum switching voltage of 300 VAC and 110 VDC, and a maximum switching power of 900 W or 7,500 VA. The relay operates with 0.9 W or 0.6 W coil power, has an operate time under 15 ms, and a release time under 10 ms. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and features Class F insulation. The operating temperature range is -55°C to 125°C for Class F variants. The specified part has a 5 VDC coil, Class F insulation, sealed enclosure, RoHS compliance, and gold-plated contacts, with PCB and quick-connect terminations.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5SF-T3-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |