The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. The part is epoxy sealed, immersion cleanable, and RoHS compliant. It features a 5-pin configuration meeting UL 508 and UL 873 spacing with pin 6 omitted. The relay has AgCdO contacts, operates with a 5 VDC coil at 0.9 W power, and supports a 3.75 VDC must-operate voltage and 0.5 VDC must-release voltage. Its insulation is Class B, with an operating temperature range from -40°C to 100°C. The contact rating is 30 A at 240 VAC, with a maximum switching power of 900 W and 7,500 VA. Mechanical life exceeds 10^7 operations, and electrical life is 5 × 10^4 operations. Dimensions and pinouts follow the T90 standard.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |