The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in Panel Mount configurations with QC pins and mounting tabs. It features a 5 VDC coil consuming 0.6 W, a 1 Form C contact arrangement, AgCdO contacts, and is enclosed in a sealed design. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates from -55°C to 100°C with Class B insulation. Maximum switching capacity is 30 A at 240 VAC and 30 A at 30 VDC, with a maximum switching power of 7,500 VA and 900 W. The dielectric strength is 2,500 VAC between coil and contacts and 1,500 VAC between contacts. Mechanical life is 1 × 10⁷ operations, with an electrical life of 5 × 10⁴ operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5S-T5-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |