The PTRH-T series is a 30-amp general-purpose PCB relay with a T91 footprint, available in panel-mount configurations with QC pins and mounting tabs. This part features a 1 Form C contact, 5 VDC coil voltage, 0.6 W coil power, IP67 epoxy sealing, and AgCdO contacts with Class B insulation. It meets UL 508 and UL 873 spacing requirements, has a maximum switching voltage of 300 VAC and 110 VDC, and operates from -55°C to 100°C. The relay is RoHS compliant and rated for 50,000 electrical operations at resistive loads.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5S-T5-X67A0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |