The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive load, meeting UL 508 and UL 873 spacing requirements. It features AgCdO or AgSnO contacts, with options for Class F insulation and IP67 epoxy sealing. The PTRH-1C-5S-T3-X67G variant is a 1 Form C (SPDT) relay with a 5 VDC coil, sealed enclosure, Class B insulation, gold-plated contacts, and PCB pin termination. It operates at -55°C to 100°C, has a coil power of 0.9 W, must operate at 3.75 VDC, and must release at 0.5 VDC. The relay is RoHS compliant and has an initial contact resistance of 50 mΩ max.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5S-T3-X67G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |