The PTRH series is a 30 amp general-purpose PCB relay with a T90 footprint, featuring a SPDT contact configuration (1 Form C), a sealed enclosure, and a 5 VDC coil with 0.9 W power consumption. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, has AgCdO contacts, Class B insulation, and is RoHS compliant. The relay operates from -40°C to 100°C, supports a maximum switching voltage of 300 VAC and 110 VDC, and has a contact rating of 30 A at 250 VAC. Its insulation resistance is 1,000 MΩ min at 500 VDC, and it withstands 2,500 VAC for one minute between coil and contacts. The package weighs 30 grams and is designed for PCB mounting with a 6-pin layout where pin 6 is omitted.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5S-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |