The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring a SPDT (1 Form C) contact arrangement. It uses AgSnO2In2O3 contact material with gold-plated contacts, has a coil power of 0.9 W at 5 VDC, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and operates from -40°C to 100°C with Class B insulation. Mechanical life is 10^7 operations, and electrical life is 5 × 10^4 operations at resistive loads. Terminal strength is 10 N, and solderability meets 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5FT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |