The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It features a SPDT (1 Form C) contact configuration with AgCdO contacts, operates with a 0.9 W coil at 5 VDC, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and rated for operation from -40°C to 100°C with Class F insulation. It has a maximum switching current of 30 A, a mechanical life of 1 × 10· operations, and an electrical life of 5 × 10´ operations. The terminal strength is 10 N, and the relay weighs 30 grams for the open frame version.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5F-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |