The PTRH series is a 30 Amp power PCB relay with a T90 footprint, rated for 250 VAC resistive loads and 2 HP motor loads at 250 VAC. It features a SPDT (1 Form C) contact configuration, AgCdO contacts with optional gold plating, and Class F insulation. The relay has a 0.6 W coil power rating, operates from -40°C to 125°C with Class F insulation, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It is epoxy sealed, immersion cleanable, RoHS compliant, and has a 5-pin terminal layout. The mechanical life is 10^7 operations, and electrical life is 5 × 10^4 operations at rated load. Dimensions and termination details follow standard PCB-mounted relay design with 0.8 mm coil pins and 0.8 mm x 1.5 mm power pins.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5F-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |