The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1 Form C (SPDT) contact configuration with AgCdO contacts and optional gold plating. The part meets UL 508 and UL 873 spacing standards with pin 6 omitted, and is available with Class F insulation. It has a 30 A switching rating at 250 VAC, supports maximum switching power of 900 W and 7,500 VA, and operates within a temperature range of -40°C to 125°C for Class F. The coil operates at 5 VDC with a power consumption of 6.5 W, a must-operate voltage of 3.75 VDC, and a must-release voltage of 0.5 VDC. The enclosure is open frame, and the relay is RoHS compliant. Terminal strength is 10 N, and solderability is rated at 260°C for 5 seconds. Dimensions are provided for reference only.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5F-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |