The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A and 1 Form C contact configurations. It features AgSnO2In2O3 contacts, a 0.6 W coil, and Class B insulation. The relay supports switching up to 30 A at 240 VAC and 30 VDC, with a maximum switching power of 900 W and 7,500 VA. It has an operate time under 15 ms and a release time under 10 ms. The unit is RoHS compliant, has an operating temperature range of -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements. The T3 variant includes PCB and QC pins and is supplied with a dust cover. The relay weighs approximately 13.5 grams and has an insulation resistance of 1,000 MΩ min at 500 VDC.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5CT-T3-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |